The Texas Instruments 65176BDR/SOP is a robust, high-performance differential bus transceiver designed to meet the stringent requirements of industrial communication systems. This integrated circuit is part of the SN65176B and SN75176B differential bus transceiver family and is primarily intended for bidirectional data communication on multipoint bus-transmission lines.
Key Features
- Compatibility: The device is designed for balanced transmission lines and complies with TIA/EIA-485-A, TIA/EIA-422-B, and ITU recommendations V.11 and X.27.
- Bus-Pin Protection: 65176BDR/SOP offers protection against damage due to electrostatic discharge (ESD) exceeding 12 kV on the bus pins, ensuring reliability and longevity in harsh environments.
- Thermal Shutdown Protection: Includes a thermal shutdown feature that prevents damage to the device in the event of excessive power dissipation.
- Driver Output Capability: Capable of driving up to 60 mA on the bus lines, providing strong signal delivery over longer distances.
- Receiver Input Impedance: Features a high input impedance, allowing up to 32 transceivers on the bus.
- Power Supply Range: Operates over a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various applications.
Applications
The 65176BDR/SOP is ideally suited for industrial control systems, HVAC systems, building automation, factory automation, and other applications that require robust communication over long distances with high noise immunity. Its ability to operate in harsh environments and its protection features make it a reliable choice for critical applications.
Package and Quality
This device is offered in an 8-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 65176BDR/SOP is no exception, meeting high manufacturing standards to ensure consistent performance and reliability.