SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops
The SN74AHCT574 from Texas Instruments is an advanced high-speed CMOS (Complementary Metal-Oxide-Semiconductor) octal flip-flop with a clear feature designed for use in leading-edge digital systems. This integrated circuit is part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology to deliver superior performance.
The SN74AHCT574 is an octal edge-triggered D-type flip-flop that captures data on the posedge of the clock. It features 3-state outputs designed for bus-oriented applications. The device has eight D-type flip-flops with 3-state outputs in a 20-pin package. Each flip-flop has individual clear and clock inputs, and Q outputs. The clear input is active low and can be used to reset the flip-flop content to a low state.
One of the key features of the SN74AHCT574 is its wide operating voltage range of 4.5V to 5.5V, which allows for its use in a variety of digital environments. Moreover, the device supports the TTL logic level, ensuring compatibility with traditional TTL outputs. This makes the SN74AHCT574 a versatile choice for interfacing with both CMOS and TTL logic levels.
The SN74AHCT574 boasts a balanced propagation delay and transition times, which ensures reliable and fast data transfer rates that are crucial in high-speed systems. Its low power consumption is a result of the CMOS technology, making it suitable for power-sensitive applications.
The device's 3-state outputs can be put in the high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful for sharing a common data bus. This feature helps in reducing bus contention and allows for better control over the data flow within the system.
Whether you are designing data storage, buffer, or bus interface applications, the SN74AHCT574 provides a robust and efficient solution. Its industry-standard footprint allows for easy integration into a wide range of digital systems, making it a preferred choice for engineers and designers looking for a reliable flip-flop with clear functionality.
For detailed information, including the full datasheet, application notes, and support tools, visit the Texas Instruments website or contact their support team for technical assistance.