EN
  • EN
  • DE

TMPR4937XBG333 TND

Part No TMPR4937XBG333 TND
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758241-TMPR4937XBG333 TND
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPR4937XBG333 TND CAD Model

Description

The TMPR4937XBG333 TND is a MIPS-based RISC microprocessor from Toshiba Semiconductor and Storage. It is designed for embedded applications requiring high performance and low power consumption.

Applications:

  • Network Routers and Switches: Used for packet processing and routing functions.
  • Printers and Scanners: Drives complex printing and scanning algorithms.
  • Industrial Control Systems: Used in process automation and control systems.
  • Set-Top Boxes: Powers media decoding and user interface functions.
  • Gaming Consoles: Implements game logic and graphics processing.

Features:

  • MIPS Architecture: Based on the industry-standard MIPS instruction set architecture.
  • 333 MHz Clock Speed: Provides high processing power for demanding applications.
  • Integrated Memory Controller: Supports various memory types, including DDR SDRAM.
  • Peripheral Interfaces: Includes UART, Ethernet, USB, and other interfaces.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High Performance: Delivers fast processing speeds for real-time applications.
  • Flexibility and Scalability: Can be easily integrated into a variety of embedded systems.
  • Reduced System Cost: Provides a cost-effective solution for embedded processing.
  • Enhanced Connectivity: Supports a wide range of communication protocols.
  • Long-Term Availability: Ensures a stable supply of processors for long-lifecycle products.

The TMPR4937XBG333 features a five-stage pipeline, a memory management unit (MMU), and a floating-point unit (FPU) for enhanced performance. The 'XBG' likely refers to the package type (e.g., ball grid array), and the '333' indicates the clock speed in MHz. 'TND' probably denotes specific packaging details or traceablity information. It supports various operating systems, including Linux and real-time operating systems (RTOS). It is typically used in applications that require high processing power, such as network routing, image processing, and industrial control. It requires a stable power supply and proper thermal management to ensure optimal performance and reliability. A development environment including compilers, debuggers, and emulators is usually available from Toshiba or third-party vendors.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2099 $69.2099
3+ $56.7879 $170.3637
4+ $55.0138 $220.0552
5+ $53.2386 $266.1930
6+ $51.4645 $308.7870
8+ $46.1399 $369.1192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess