Product Overview: SN74AHCT126QDREP
The SN74AHCT126QDREP from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are designed to drive bus lines or buffer memory address registers. This device operates at a voltage range of 4.5 V to 5.5 V, which makes it compatible with typical 5V systems. Its robust design ensures it meets the stringent requirements of the automotive and military industries, being part of TI's Enhanced Product (EP) portfolio.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Operating Voltage: 4.5 V to 5.5 V, suitable for interfacing with 5V logic levels.
- Output Drive Capability: Capable of driving 15 LSTTL loads, ensuring compatibility with various logic families.
- High On-Off Output Voltage Ratio: Offers excellent signal clarity.
- High Degree of Drive Current: Capable of sourcing and sinking current which enhances device versatility.
- Low Input Current: 1 µA max, for reduced power consumption.
- Enhanced Product (EP) Version: Designed to meet the rigorous standards of the automotive and military industries.
- Package: Offered in a 14-pin SOIC package, ideal for space-conscious applications.
Applications
The SN74AHCT126QDREP is designed for a wide array of applications across various industries. It is particularly useful in environments that demand high reliability and extended product life cycles. Some common applications include:
- Automotive systems
- Telecommunications
- Military and aerospace electronics
- Industrial control systems
- Buffer memory address registers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHCT126QDREP is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is characterized for operation from -40°C to 85°C, making it suitable for harsh environments.
For designers looking for a reliable and robust bus buffer gate with 3-state outputs, the SN74AHCT126QDREP from Texas Instruments is an excellent choice that combines performance with durability.