EN
  • EN
  • DE

SPC564L70L3CBFSR

Part No SPC564L70L3CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP / e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tape & Reel (TR)
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263456-SPC564L70L3CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC564L70L3CBFSR CAD Model

Description

STMicroelectronics SPC564L70L3CBFSR Microcontroller

The SPC564L70L3CBFSR is a high-performance automotive microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC56 32-bit MCU family, which is engineered to meet the rigorous standards of automotive applications, providing a reliable and robust solution for advanced engine management systems, chassis, safety, and body electronics.

Key Features:

  • Powerful Core: At the heart of the SPC564L70L3CBFSR is a 32-bit Power Architecture with a dual-core configuration. Each core operates at a frequency of up to 120 MHz, delivering the computational power needed for complex automotive applications.
  • Memory Resources: The device comes with an ample memory provision, including 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth and efficient operation.
  • Advanced Timer Systems: It features a rich set of timers including Motor Control Timers, Periodic Interrupt Timers, and a Real-Time Clock, which are essential for time-critical tasks in automotive control systems.
  • Connectivity: The microcontroller provides a range of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and a FlexRay module, facilitating versatile networking capabilities within a vehicle's electronic system.
  • Safety Features: With a focus on safety, the SPC564L70L3CBFSR includes features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in Self-Test (BIST) module to ensure data integrity and reliable operation under various conditions.
  • Temperature Range: The device is designed to withstand extreme temperatures ranging from -40°C to 125°C, making it suitable for the harsh environments found in automotive applications.
  • Package: It is offered in a LQFP176 package, which is optimized for a compact footprint and ease of integration into various automotive systems.

Applications:

The SPC564L70L3CBFSR is ideal for a wide range of automotive applications, including but not limited to engine control units (ECUs), transmission control, anti-lock braking systems (ABS), airbag systems, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set ensure that automotive manufacturers can develop systems that enhance vehicle performance, safety, and reliability.

With the SPC564L70L3CBFSR, STMicroelectronics continues its commitment to providing cutting-edge technology for the automotive industry, enabling the development of next-generation vehicles equipped with sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess