EN
  • EN
  • DE

HV860K7-G

Part No HV860K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER DIMMABLE 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 40kHz to 200kHz
Supply Voltage - Operating 2.5 V to 4.5 V
Operating Supply Current 16mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-QFN (3x3)
Win Source Part Number 204939-HV860K7-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV860K7-G CAD Model

Description

Microchip Technology's HV860K7-G: A High-Voltage Driver Solution

The HV860K7-G is a state-of-the-art, high-voltage driver from Microchip Technology, designed to cater to a broad range of applications requiring precise and efficient voltage control. This device is part of Microchip's commitment to providing innovative solutions for managing high-voltage signals in compact and energy-efficient packages. The HV860K7-G is an ideal choice for designers looking to drive piezoelectric, capacitive, or MEMS actuators in their products.

Key Features

  • High-Voltage Operation: The HV860K7-G operates at an extended voltage range, making it suitable for applications that demand higher voltage levels for optimal performance.
  • Low Power Consumption: Efficiency is at the core of this driver, ensuring minimal power wastage and reduced heat generation for sensitive applications.
  • Compact Form Factor: The device comes in a small package, allowing for integration into systems where space is at a premium without compromising on performance.
  • Robust Output Drive: It features a robust output drive capability, ensuring reliable operation even under varying load conditions.

Applications

The HV860K7-G is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable medical devices
  • Industrial automation systems
  • Printers and copiers
  • Automotive electronics

Technical Specifications

With a focus on performance and reliability, the HV860K7-G boasts impressive technical specifications that make it a top choice for high-voltage driving needs:

  • Extended operating temperature range, ensuring stability across various environments.
  • Integrated safety features, including over-temperature and over-current protection, for enhanced device longevity.
  • Compatibility with a wide range of logic input levels, providing flexibility in system design.

Microchip Technology's HV860K7-G is not just a component; it's a reliable foundation for building sophisticated electronic systems that require precise high-voltage driving capabilities. Whether it's for industrial, automotive, or consumer electronics, the HV860K7-G brings efficiency, compactness, and reliability to your design.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess