EN
  • EN
  • DE

HV861K7-G

Part No HV861K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Type EL Lamp Driver
Frequency 40kHz ~ 200kHz
Supply Voltage (V) 2.5V ~ 4.5V
Supply Current 25mA
Dimming Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HV861
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1182567-HV861K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV861K7-G CAD Model

Description

Microchip Technology HV861K7-G High Voltage Driver

The HV861K7-G is a sophisticated high voltage driver designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is tailored specifically for applications requiring precise control of high voltage signals, making it an ideal choice for a wide array of industrial, automotive, and consumer electronics.

Key Features

  • High Voltage Output: The HV861K7-G is capable of providing a high voltage output, which is essential for driving piezoelectric devices, LCD backlights, and other high impedance loads that demand higher voltages.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver maintains low power consumption, thereby extending battery life in portable applications and reducing power costs in stationary installations.
  • Flexible Operating Voltage: The device operates over a wide range of supply voltages, offering versatility in various system designs and ensuring compatibility with different types of high voltage applications.
  • Robust Protection Features: The HV861K7-G comes with built-in protection features, such as over-temperature and over-current protection, enhancing the reliability and longevity of both the driver and the end application.
  • Compact Packaging: Available in a compact package, the HV861K7-G saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the HV861K7-G makes it suitable for a variety of applications, including:

  • Driving Piezoelectric Elements
  • Electrophoretic Displays (EPDs)
  • Portable Medical Devices
  • Industrial Automation Systems
  • Automotive Electronics

With its robust design and comprehensive feature set, the HV861K7-G from Microchip Technology stands out as a reliable and efficient solution for managing high voltage requirements in sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess