EN
  • EN
  • DE

MAX526DCWG

Part No MAX526DCWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Galibrated Quad 12-Bit Voltage-Output D/A Converters | IC DAC 12BIT V-OUT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 4
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V, -5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number MAX526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214161-MAX526DCWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX526DCWG CAD Model

Description

The MAX526DCWG is a high-performance, quad, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision voltage outputs in a wide range of applications. This device is particularly suited for situations requiring low power consumption and high output accuracy, making it an ideal choice for industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Quad 12-Bit DACs: The device integrates four independent DAC channels, allowing for multiple voltage outputs from a single IC.
  • Serial Interface: It features a serial interface that enables communication with microcontrollers or microprocessors with minimal wiring, thus saving board space and reducing complexity.
  • Flexible Reference Inputs: Each DAC has its own reference input, allowing for different full-scale output voltages on each channel.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX526DCWG operates with a low supply current, making it suitable for portable and battery-operated devices.
  • Wide Supply Range: It operates with a supply voltage range of 4.75V to 16.5V or ±4.75V to ±16.5V, providing flexibility in various system designs.
  • High Output Accuracy: The DAC offers high accuracy with its integral nonlinearity (INL) specified at ±1 LSB over the full operating temperature range.
  • Compact Package: The device comes in a 24-pin DIP (Dual In-line Package) or SO (Small Outline) package, suitable for space-constrained applications.

Applications

The MAX526DCWG is versatile and can be used in a broad array of applications. It is particularly useful in:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Process Control Systems
  • Precision Instrumentation

Conclusion

Maxim Integrated's MAX526DCWG stands out as a reliable and precise quad DAC solution for designers who require high-accuracy voltage outputs with minimal power draw. Its serial interface and independent reference inputs provide the flexibility needed for complex multi-channel applications, while its compact packaging ensures it can fit into tight spaces. Whether for industrial, testing, or data handling purposes, the MAX526DCWG is a robust choice for demanding electronic designs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess