EN
  • EN
  • DE

TLS2242DCA-H

Part No TLS2242DCA-H
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370894-TLS2242DCA-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS2242DCA-H CAD Model

Description

The TLS2242DCA-H is a high-performance, 24-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional accuracy and precision for a wide range of applications. This ADC is part of the Texas Instruments family of data converters that are known for their reliability, robustness, and ease of use.

Key features of the TLS2242DCA-H include its high-resolution 24-bit output, which ensures that even the smallest signal variations are captured with great fidelity. This makes it an ideal choice for applications requiring precise measurements such as medical instrumentation, scientific analysis equipment, and industrial control systems.

The device offers a high level of integration to minimize external component requirements, which simplifies design and can reduce system costs. It includes a programmable gain amplifier (PGA) that allows users to adjust the gain to suit a range of input signal levels. This flexibility ensures that the ADC can be easily adapted to different sensors and input sources.

The TLS2242DCA-H boasts a high-speed serial interface that facilitates easy connection with microprocessors and digital systems. This interface is compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, providing versatile communication options.

With its low-power consumption, the TLS2242DCA-H is well-suited for battery-powered devices and portable applications where energy efficiency is paramount. The device also features a wide operating temperature range, ensuring reliable performance in demanding environmental conditions.

Manufactured in a compact, surface-mount package, the TLS2242DCA-H is designed to occupy minimal board space, which is beneficial for space-constrained applications. Additionally, the device's lead-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic designs.

Overall, the Texas Instruments TLS2242DCA-H ADC is a versatile and high-quality component that offers engineers the precision, integration, and efficiency needed for sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess