EN
  • EN
  • DE

IR2156S

Part No IR2156S
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Type Ballast Controller
Frequency 36kHz ~ 44kHz
Supply Voltage (V) 10.5V ~ 16.5V
Supply Current 10mA
Dimming No
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number IR2156S
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1186637-IR2156S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR2156S CAD Model

Description

The Infineon Technologies IR2156S ballast controller is an integrated circuit designed to drive a resonant half-bridge topology in electronic ballasts.

  • Manufacturer: Infineon Technologies
  • Type: Ballast Controller
  • Package: 14-SOIC
  • Frequency: 36kHz to 44kHz
  • Supply Current: 10mA
  • Supply Voltage: 10.5V to 16.5V
  • Status: Obsolete
  • Supply and Demand: Limited

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8192 $53.2480
135+ $0.7664 $103.4640
205+ $0.7400 $151.7000
295+ $0.6871 $202.6945
380+ $0.6607 $251.0660
475+ $0.6343 $301.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess