EN
  • EN
  • DE

LTC1550LCS8-2.5#PBF

Part No LTC1550LCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHED CAP INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.05V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) -2.5V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127829-LTC1550LCS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1550LCS8-2.5#PBF CAD Model

Description

LTC1550LCS8-2.5#PBF - Low Noise, Switched-Capacitor Voltage Converter

The LTC1550LCS8-2.5#PBF is a high-performance, low-noise switched-capacitor voltage converter designed and manufactured by Linear Technology. This device is part of a family of easy-to-use negative voltage regulators that do not require any inductors, providing a compact solution for applications requiring a low-noise negative voltage generated from a positive input voltage.

This particular model, the LTC1550LCS8-2.5#PBF, is capable of generating a fixed -2.5V output from an input voltage ranging from 2.7V to 5.5V. The device is housed in an 8-lead SOIC package, making it suitable for space-constrained applications. It is also characterized by its low output noise, which makes it an ideal choice for precision analog circuits, such as operational amplifier systems and data conversion systems that require a clean power supply.

Key features of the LTC1550LCS8-2.5#PBF include:

  • Fixed Output Voltage: Provides a stable -2.5V output voltage, which is essential for consistent performance in sensitive electronic circuits.
  • High Efficiency: The switched-capacitor design allows for efficient operation, minimizing power loss and extending battery life in portable applications.
  • Low Output Noise: With its low noise characteristics, this voltage converter is particularly useful in precision applications where signal integrity is critical.
  • No Inductor Required: The absence of an inductor simplifies the circuit design and reduces the overall size of the power supply, making it ideal for compact electronic devices.
  • Wide Input Voltage Range: The device can operate with input voltages from 2.7V to 5.5V, accommodating a variety of power sources.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability.

The LTC1550LCS8-2.5#PBF is a robust and reliable solution for generating a clean and stable negative voltage in a wide range of applications, including portable electronics, battery-powered devices, and precision analog systems. Its ease of use, coupled with its low-noise performance, makes it a preferred choice for designers looking for an efficient and space-saving power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3983 $50.3898
15+ $6.8909 $103.3635
23+ $6.6756 $153.5388
31+ $6.4602 $200.2662
41+ $6.2449 $256.0409
54+ $5.5989 $302.3406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess