EN
  • EN
  • DE

LTC3250ES6-1.2#TRMPBF

Part No LTC3250ES6-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 1.2V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 250mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072558-LTC3250ES6-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3250ES6-1.2#TRMPBF CAD Model

Description

LTC3250ES6-1.2#TRMPBF: A High-Efficiency, Low Dropout Voltage Regulator

The LTC3250ES6-1.2#TRMPBF is a distinguished product from Linear Technology, designed to offer a compact and efficient power management solution. This low dropout (LDO) voltage regulator is capable of delivering a fixed output voltage of 1.2V with a high degree of precision and stability. The device comes in a space-saving SOT-23 package, making it ideal for space-constrained applications.

One of the key features of the LTC3250ES6-1.2#TRMPBF is its high efficiency, which is achieved through an advanced design that minimizes the quiescent current. This makes it suitable for battery-powered devices where power conservation is critical. Additionally, the regulator can provide up to 100mA of output current, meeting the needs of a wide range of low-power applications.

The LTC3250ES6-1.2#TRMPBF boasts excellent thermal performance and a robust thermal protection mechanism, ensuring reliable operation even under varying environmental conditions. The device operates over a wide input voltage range, accommodating fluctuations in the power supply while maintaining a stable output voltage. This feature is particularly useful in applications that are subject to variable input voltages.

With a low dropout voltage, the LTC3250ES6-1.2#TRMPBF can maintain regulation with minimal difference between the input and output voltages. This characteristic is crucial for maximizing battery life in portable devices, as it allows the regulator to continue operating efficiently even as the battery voltage declines.

The device is also designed with built-in protection features, including overcurrent protection and thermal shutdown, which safeguard the regulator and the downstream circuitry from potential damage due to excessive current or overheating. The LTC3250ES6-1.2#TRMPBF is available in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LTC3250ES6-1.2#TRMPBF from Linear Technology is an exemplary voltage regulator that combines high efficiency, low dropout performance, and compact packaging. It is an ideal choice for engineers looking to optimize power management in their designs, particularly in portable and space-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2595 $50.8165
17+ $5.9566 $101.2622
26+ $5.7704 $150.0304
36+ $5.5843 $201.0348
47+ $5.3981 $253.7107
62+ $4.8397 $300.0614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess