Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Type Ballast Controller
Frequency 34kHz to 86kHz
Supply Voltage - Operating 11.4 V to 15.4 V
Operating Supply Current 10mA
Dimming No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1046228-IR2520DSPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR2520DSPBF CAD Model

Description

The IR2520DSPBF is a Ballast Controller from Infineon Technologies with a supply voltage range of 11.4 V to 15.4 V and frequency range of 34kHz to 86kHz.

  • Outputs: 1
  • Mounting: SMD (SMT)
  • Package: 8-SOIC
  • Supply and Demand: Limited
  • Operating Supply Current: 10mA
  • Operating Temperature Range: -25°C to 125°C

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 1KHZ 8DFN / EL Lamp Driver Controller 1kHz No 8-DFN (3x3)
Lowest to $4.3985
ECAD model for HV859K7-G
Maxim Integrated
Lowest to $1.5071
ECAD model for DS3991Z+TR/PP
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Need more? Email Us
ECAD model for CS1108EDFR8
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $15.8472
ECAD model for FAN7387MX
ON Semiconductor
Single Relay Driver IC
Need more? Email Us
ECAD model for CS1107EDFR8
Infineon Technologies
IC LIGHT BALLAST CONTROL / Lighting Drivers Controller IC
Need more? Email Us
ECAD model for IRS21681DSPBF
Microchip Technology
Off-Line, High Voltage EL Lamp Driver | IC LED DRIVER HI VOLT 8SOIC
Need more? Email Us
ECAD model for HV809LG-G
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Need more? Email Us
ECAD model for DS3881E+C

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6552 $58.9680
210+ $0.5376 $112.8960
325+ $0.5208 $169.2600
445+ $0.5040 $224.2800
575+ $0.4872 $280.1400
770+ $0.4368 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,909 pieces
MOQ: 90 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention