EN
  • EN
  • DE

HV859K7-G

Part No HV859K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 1KHZ 8DFN / EL Lamp Driver Controller 1kHz No 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
Type EL Lamp Driver
Frequency 1kHz
Voltage - Supply 1.8V ~ 5V
Current - Supply 26 mA
Current - Output Source/Sink -
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number HV859
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300 pcs
Win Source Part Number 1382284-HV859K7-G
Ultra Librarian 3D Model Ultra Librarian HV859K7-G CAD Model

Description

The HV859K7-G is a high-performance, high-voltage driver from Microchip Technology, designed to cater to a wide range of applications requiring precise control over high-voltage outputs. This robust integrated circuit is an ideal solution for driving piezoelectric, electro-optic, and other actuators in industrial, medical, and consumer electronics sectors.

Key Features

  • High-Voltage Output: The HV859K7-G is capable of providing a high-voltage output, making it suitable for devices that require high operating voltages to function effectively.
  • Low Power Consumption: Despite its high-voltage capabilities, the device is engineered for efficiency, ensuring low power consumption and helping to extend the battery life of portable applications.
  • Compact Design: The compact package design of the HV859K7-G allows for easy integration into space-constrained applications without compromising performance.
  • Integrated Diodes: The device includes integrated diodes for charge pump and current limiting functions, which simplifies the circuit design and reduces external component count.
  • Flexible Operating Voltage: It supports a wide range of operating voltages, providing designers with flexibility in various system designs.

Applications

The HV859K7-G is versatile enough to fit into numerous applications, some of which include:

  • Driving Piezoelectric Actuators in Printers and Cameras
  • Electro-Optic Modulators in Optical Communication Systems
  • Medical Devices Requiring Precision Actuation
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The HV859K7-G is built to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. With Microchip's global support network, customers can expect consistent and comprehensive assistance throughout their product's lifecycle.

Environmental Compliance

The HV859K7-G is also compliant with various environmental standards, including RoHS and REACH, reflecting Microchip Technology's dedication to environmental responsibility and the creation of sustainable products.

You May Also Be Interested in

Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7805 $62.3175
80+ $1.4610 $116.8800
125+ $1.4153 $176.9125
170+ $1.3696 $232.8320
220+ $1.3240 $291.2800
295+ $1.1870 $350.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,998 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess