EN
  • EN
  • DE

NTPF110N65S3HF

Part No NTPF110N65S3HF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE  /  N-Channel 650 V 30A (Tc) 240W (Tc) Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series FRFET®, SuperFET® III
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 5V @ 740µA
Gate Charge (Qg) (Max) @ Vgs 62 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 2635 pF @ 400 V
Power Dissipation (Max) 240W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
MSL Level Vendor Undefined
REACH Status Vendor Undefined
Other Names 2156-NTPF110N65S3HF-488
Standard Package 1
Win Source Part Number 1034371-NTPF110N65S3HF
Ultra Librarian 3D Model Ultra Librarian NTPF110N65S3HF CAD Model

Description

ON Semiconductor NTPF110N65S3HF Power MOSFET

The ON Semiconductor NTPF110N65S3HF is a cutting-edge power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is part of ON Semiconductor's portfolio of power management solutions, known for their reliability and innovation in the semiconductor industry.

With a drain-to-source voltage (V<sub>DS) of 650V, the NTPF110N65S3HF is well-suited for high voltage applications that require a robust and efficient power conversion. It is capable of handling continuous drain currents (I<sub>D) up to 110A, making it an excellent choice for demanding environments where high current handling is necessary.

Key Features:

  • Low On-Resistance: The NTPF110N65S3HF boasts an ultra-low on-resistance (R<sub>DS(on)) of 0.065Ω, which significantly reduces conduction losses and improves overall efficiency in power circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET features a fast switching speed that enhances performance in high-frequency power supplies and converters.
  • High Avalanche Ruggedness: This device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a longer operational lifespan even under stressful conditions.
  • Low Gate Charge: The MOSFET's low gate charge (Q<sub>G) facilitates lower switching energies and reduces the power required to drive the gate, thus enabling more efficient circuit designs.

Applications:

The NTPF110N65S3HF is ideal for a variety of applications, including:

  • Power supply units
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Electric vehicle (EV) charging stations
  • Switch-mode power supplies (SMPS)

ON Semiconductor's NTPF110N65S3HF is encapsulated in a TO-220 FullPAK package, which provides excellent thermal performance and is suitable for through-hole mounting. This package design also offers enhanced isolation and heat dissipation, which are critical for maintaining stability and performance in high-power and high-temperature applications.

Overall, the NTPF110N65S3HF from ON Semiconductor is a powerful and reliable MOSFET that meets the demands of modern high-efficiency power conversion systems, ensuring that designers can achieve the best possible performance in their applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0688 $60.8256
28+ $4.1589 $116.4492
44+ $4.0290 $177.2760
60+ $3.8990 $233.9400
77+ $3.7690 $290.2130
103+ $3.3791 $348.0473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess