EN
  • EN
  • DE

SP6687ER1-L

Part No SP6687ER1-L
Manufacturer Rochester Electronics
Catalog PMIC - LED Drivers
Description SP6687 - 4 CHANNEL CHARGE PUMP W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming - 16-QFN (4x4)
Manufacturer Sipex Corporation
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896950-SP6687ER1-L
Ultra Librarian 3D Model Ultra Librarian SP6687ER1-L CAD Model

Description

The SP6687ER1-L is a voltage regulator manufactured by Rochester Electronics. As a replacement part, it is built to meet or exceed the original manufacturer's specifications, ensuring reliable performance in various electronic circuits. This particular regulator is designed to provide a stable and consistent voltage output, crucial for the proper functioning of sensitive electronic components.

Applications

  • Power management systems in electronic devices.
  • Voltage regulation in industrial control equipment.
  • Use in legacy systems requiring a specific voltage regulator no longer produced by the original manufacturer.
  • Telecommunications equipment for maintaining stable voltage levels.
  • Automotive electronics for regulating voltage in various subsystems.

Features

  • Drop-in Replacement: Designed to be a direct replacement for the original SP6687ER1-L, minimizing redesign efforts.
  • Stable Output Voltage: Provides a consistent and reliable voltage output under varying load conditions.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Overcurrent Protection: Built-in protection against excessive current draw, preventing damage to the regulator and connected components.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.

Benefits

  • Ensured System Reliability: Provides a stable voltage supply, preventing malfunctions and ensuring consistent performance of electronic devices.
  • Reduced Downtime: Reliable performance minimizes the risk of equipment failure and downtime.
  • Cost-Effective Solution: Extends the lifespan of existing equipment by providing a readily available replacement component.
  • Simplified Maintenance: Easy to install as a direct replacement, reducing maintenance time and effort.
  • Protection of Sensitive Components: Prevents damage from voltage fluctuations or overcurrent conditions.

Additional Details

The SP6687ER1-L is typically available in a standard IC package for easy integration into circuit boards. Rochester Electronics ensures that this component meets stringent quality control standards, guaranteeing its reliability and performance. Detailed technical specifications, including input voltage range, output voltage, maximum current output, and operating temperature range, are available in the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess