EN
  • EN
  • DE

MAX3736ETE+T

Part No MAX3736ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 3.2Gbps 1 Channel 2.97 V ~ 3.63 V 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Operating Supply Voltage 2.97 V ~ 3.63 V
Current - Supply 22mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WFQFN Exposed Pad
Manufacturer Device Package 16-TQFN (3x3)
Mounting Style Surface Mount
Win Source Part Number 110584-MAX3736ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX3736ETE+T CAD Model

Description

Maxim Integrated Product MAX3736ETE+T Overview

The MAX3736ETE+T from Maxim Integrated is a high-performance, low-power, compact laser driver designed for use in fiber optic communication systems. This advanced laser diode driver is specifically engineered to cater to the stringent demands of small form-factor transceiver modules commonly used in high-speed data transmission applications.

Key Features

  • High-Speed Operation: The MAX3736ETE+T supports data rates up to 11.3Gbps, making it ideal for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data links.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser by adjusting the laser drive current in response to temperature changes and laser aging.
  • Extinction Ratio Control (ERC): The ERC function maintains a stable extinction ratio over temperature and lifetime, which is critical for maintaining signal integrity.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX3736ETE+T helps to reduce overall power consumption in optical modules.
  • Small Package Size: The device comes in a small, 16-pin TQFN package (3mm x 3mm), making it suitable for space-constrained applications.

Applications

The MAX3736ETE+T is versatile and can be used in a variety of applications, including:

  • High-speed optical networks
  • Datacenter interconnects
  • Telecommunications equipment
  • Active optical cables
  • Optical transceiver modules for Ethernet and Fibre Channel

Technical Specifications

The MAX3736ETE+T laser driver operates over a wide power supply range of 3.135V to 3.465V and features a programmable bias current of up to 85mA and a modulation current of up to 85mA. It also provides a digital diagnostic interface for enhanced functionality and monitoring of the laser's performance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3736ETE+T is no exception. It is built to meet the rigorous standards required for high-speed optical communication, ensuring long-term performance and stability in a variety of operating conditions.

With its combination of speed, efficiency, and compact size, the MAX3736ETE+T is a top choice for designers looking to integrate a reliable laser driver into their fiber optic communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9612 $59.8060
12+ $9.8140 $117.7680
19+ $9.5080 $180.6520
26+ $9.2007 $239.2182
33+ $8.8947 $293.5251
44+ $7.9741 $350.8604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess