EN
  • EN
  • DE

SY100EL1001ZC-TR

Part No SY100EL1001ZC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS 16SOIC  /  Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1001
Other Names SY100EL1001ZC TR,SY100EL1001ZC TR,SY100EL1001ZCTR,SY100EL1001ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253453-SY100EL1001ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL1001ZC-TR CAD Model

Description

The SY100EL1001ZC-TR from Microchip Technology is a cutting-edge, high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This device is part of the SY family of products, known for their reliability and efficiency in processing digital signals.

Key Features

  • High-Speed Performance: This component is engineered to operate at exceptionally high speeds, making it suitable for applications that require rapid signal processing and data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL1001ZC-TR is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Durability: Manufactured with the quality that Microchip Technology is known for, this product offers excellent durability and a long operational life, ensuring stable performance over time.
  • Temperature Range: It is designed to operate over a broad temperature range, which allows for deployment in various environments without compromising its functionality.
  • Package: The device comes in a compact package, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The SY100EL1001ZC-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment
  • Signal processing units
  • Automated test equipment
  • Telecommunications infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the SY100EL1001ZC-TR into their designs.

In conclusion, the SY100EL1001ZC-TR from Microchip Technology exemplifies the company's commitment to providing high-quality, high-performance components that push the boundaries of digital signal processing and communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess