EN
  • EN
  • DE
  • IT

SY88236LMG-TR

Part No SY88236LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 32MLF  /  Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver, Burst Mode
Data Rate 2.5Gbps
Number of Channels 2
Voltage - Supply 3V ~ 3.6V
Current - Supply 90 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SY88236
Other Names SY88236LMGTR,576-3730-6,576-3730-1,576-3730-2,SY88236LMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1253460-SY88236LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88236LMG-TR CAD Model

Description

Microchip Technology's SY88236LMG-TR: A High-Performance Optical Networking IC

The SY88236LMG-TR from Microchip Technology is a state-of-the-art integrated circuit designed for optical networking applications. This powerful IC is part of Microchip's extensive portfolio of networking solutions, delivering exceptional performance and reliability for high-speed communication systems. The SY88236LMG-TR is particularly well-suited for use in fiber-optic transceivers, where it provides critical functions such as signal amplification, conditioning, and timing management.

Key Features of SY88236LMG-TR

  • High-Speed Operation: The device is capable of operating at very high data rates, making it ideal for modern optical networks that require fast and efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the SY88236LMG-TR helps to minimize the energy footprint of networking equipment, which is crucial for reducing operational costs and environmental impact.
  • Signal Integrity: The IC ensures excellent signal integrity, which is essential for maintaining the quality of data transmission over long distances.
  • Flexibility: With its versatile design, the SY88236LMG-TR can be used in a variety of networking applications and configurations, offering designers flexibility in system design.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that allows for efficient use of PCB space and is suitable for high-volume production.

Applications of SY88236LMG-TR

The SY88236LMG-TR is primarily used in the optical networking industry, where it fulfills critical roles in various applications, such as:

  • Fiber-optic transceivers for metro and long-haul networks
  • High-speed data communication systems
  • Telecommunication and data communication equipment
  • SONET/SDH, Ethernet, and Fibre Channel applications

With its robust performance and reliability, the SY88236LMG-TR is an excellent choice for system designers and engineers who are looking to enhance the capabilities of their optical networking products. Microchip Technology's commitment to quality ensures that this IC will meet the rigorous demands of the most challenging networking environments.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER PON TXRX
Lowest to $9.1458
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess