EN
  • EN
  • DE

HMC7810ALC3TR

Part No HMC7810ALC3TR
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver
Data Rate 32Gbps
Number of Channels 1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 130°C
Package / Case 16-CLCC Exposed Pad
Supplier Device Package 16-LCC (2.9x2.9)
Mounting Type Surface Mount
Base Product Number HMC7810
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920516-HMC7810ALC3TR
Ultra Librarian 3D Model Ultra Librarian HMC7810ALC3TR CAD Model

Description

Product Overview: Analog Devices Inc. HMC7810ALC3TR

The HMC7810ALC3TR from Analog Devices Inc. is a high-performance, mixed-signal integrated circuit designed for a broad range of applications that demand precise signal processing and control. This advanced product is a testament to Analog Devices' commitment to providing innovative solutions that meet the complex requirements of modern electronic systems.

Key Features

  • High Dynamic Range: The HMC7810ALC3TR offers an exceptional dynamic range, making it suitable for applications that require accurate signal representation across a wide range of amplitudes.
  • High-Speed Operation: With its ability to operate at high speeds, this integrated circuit is ideal for high-frequency applications where rapid signal processing is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the HMC7810ALC3TR minimizes power usage, which is crucial for portable and battery-powered devices.
  • Robust Temperature Performance: The device is capable of operating across a wide temperature range, ensuring reliability and consistency in various environmental conditions.
  • Compact Packaging: The HMC7810ALC3TR comes in a compact package, allowing for integration into systems where space is at a premium.

Applications

The versatility of the HMC7810ALC3TR makes it an excellent choice for a multitude of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Radar and satellite systems
  • Test and measurement equipment
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC7810ALC3TR is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial use. With its robust design and tested reliability, this product is an ideal choice for engineers and designers looking for a dependable solution for their signal processing needs.

Summary

In conclusion, the HMC7810ALC3TR from Analog Devices Inc. is a powerful, versatile integrated circuit that offers high-speed operation, low power consumption, and a high dynamic range. Whether it's for telecommunications, data acquisition, or any other application requiring precise signal processing, this product delivers performance and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess