EN
  • EN
  • DE

AD5660ARJZ-1REEL7

Part No AD5660ARJZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
INL/DNL (LSB) ±32 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package SOT-23-8
Win Source Part Number 1012414-AD5660ARJZ-1REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5660ARJZ-1REEL7 CAD Model

Description

Product Overview: AD5660ARJZ-1REEL7

The AD5660ARJZ-1REEL7 is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for applications that require accurate and stable analog output generated from digital values.

Key Features

  • Resolution: The AD5660ARJZ-1REEL7 features a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: This DAC supports a 2.5 V to 5.5 V reference, offering a versatile output range suitable for various applications.
  • Package Type: Housed in a compact SOT-23 package, it is ideal for space-constrained applications.
  • Interface: It incorporates a SPI (Serial Peripheral Interface) that allows easy communication with microcontrollers and digital systems.
  • Power Efficiency: With a low power consumption, the AD5660ARJZ-1REEL7 is suitable for portable and battery-powered equipment.
  • Stability: It ensures excellent long-term stability and reliability for critical applications.

Applications

The AD5660ARJZ-1REEL7 is a versatile component that can be used in a wide range of applications including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Medical equipment
  • Automotive systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD5660ARJZ-1REEL7 is no exception. It is designed to meet high standards of performance and reliability, ensuring consistent operation in a variety of environmental conditions.

Ordering Information

The AD5660ARJZ-1REEL7 comes in tape and reel packaging, facilitating efficient handling and manufacturing processes. This packaging option is suitable for high-volume production and automated assembly lines.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team. Whether for professional, industrial, or educational use, the AD5660ARJZ-1REEL7 is a reliable and high-quality choice for precision digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess