EN
  • EN
  • DE
  • IT

HXT6104-DNT

Part No HXT6104-DNT
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description DIE SALE (PRICE IN GOOD DIE)-WAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Renesas Electronics America
Package Tray
Product Status Active
Type Laser Diode Driver
Data Rate 16Gbps
Number of Channels 4
Current - Modulation 10mA
Package / Case Die
Supplier Device Package Die
Mounting Type Surface Mount
Base Product Number HXT6104
Standard Package 100 pcs
REACH Status REACH Unaffected
Win Source Part Number 848041-HXT6104-DNT
Ultra Librarian 3D Model Ultra Librarian HXT6104-DNT CAD Model

Description

The HXT6104-DNT is a laser diode driver integrated circuit designed for power management in laser applications.

  • Series: HXT6104
  • Manufacturer: Renesas Electronics America
  • Data Rate: 16Gbps
  • Channels: 4
  • Current Modulation: 10mA
  • Mounting Type: Surface Mount
  • Package/Case: Die
  • Supplier Device Package: Die
  • REACH Status: REACH Unaffected
  • Status: Active
  • Package: Tray

You May Also Be Interested in

Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6816 $81.3632
4+ $33.3799 $133.5196
6+ $32.3368 $194.0208
8+ $31.2936 $250.3488
10+ $30.2505 $302.5050
13+ $27.1211 $352.5743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess