EN
  • EN
  • DE

SY88022ALMG

Part No SY88022ALMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DR 11.3125GB 3.6V 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Laser Diode Driver
Data Rate 11.3125Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 65 mA
Current - Modulation 85mA
Current - Bias 80 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting Type Surface Mount
Base Product Number SY88022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373179-SY88022ALMG
Ultra Librarian 3D Model Ultra Librarian SY88022ALMG CAD Model

Description

Microchip Technology's SY88022ALMG: A High-Performance Optical Network IC

The SY88022ALMG from Microchip Technology is a cutting-edge post amplifier designed for optical network applications. This device is engineered to provide superior performance in high-speed communication systems, making it an ideal choice for demanding network environments. With its advanced features and robust design, the SY88022ALMG ensures reliable signal amplification, enhancing the overall efficiency and speed of optical data transmission.

Key Features:

  • High Sensitivity: The SY88022ALMG offers exceptional sensitivity, which is critical for detecting low-level optical signals in fiber-optic networks. This feature ensures that even weak signals can be accurately amplified for further processing.
  • Adjustable Slice Level: With an adjustable slice level, this device provides the flexibility to optimize signal detection based on the specific requirements of the application. This adaptability is crucial for maintaining signal integrity across various network conditions.
  • Loss of Signal (LOS) Detection: Equipped with a loss of signal detection feature, the SY88022ALMG can promptly identify signal loss, enabling quick response measures to maintain network reliability and minimize downtime.
  • Programmable Output Amplitude: The output amplitude of the SY88022ALMG is programmable, allowing for precise control over the signal strength. This customization is essential for ensuring compatibility with different optical modules and network configurations.
  • Wide Bandwidth: The device supports a wide bandwidth, accommodating various data rates and protocols. This versatility makes the SY88022ALMG suitable for a range of optical networking applications, from enterprise systems to high-speed internet backbones.
  • Low Power Consumption: Designed with power efficiency in mind, the SY88022ALMG operates with low power consumption, which is beneficial for reducing operational costs and enhancing the sustainability of network infrastructure.

Applications:

The SY88022ALMG is well-suited for various applications within the optical networking domain, including:

  • Fiber-to-the-Home (FTTH) systems
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and Ethernet network equipment
  • Optical transceivers and transponders

Overall, the SY88022ALMG from Microchip Technology is a highly reliable and efficient solution for those seeking to enhance the performance of their optical networks. Its comprehensive set of features and adaptability to different system requirements make it a valuable asset in the world of high-speed data communication.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess