EN
  • EN
  • DE
  • IT

SY88992LMG-TR

Part No SY88992LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 4.25GB 3.6V 16MLF  /  Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 57 mA
Current - Modulation 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number SY88992
Other Names 576-1475-5,576-1475-5,SY88992LMGTR,576-1475-1,576-1475-2,SY88992LMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253459-SY88992LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88992LMG-TR CAD Model

Description

Overview of Product SY88992LMG-TR

The SY88992LMG-TR is a cutting-edge optical networking component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of high-speed data communication systems.

Key Features

  • High-Speed Performance: The SY88992LMG-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for a variety of high-speed applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed for energy efficiency, this device operates with a low power consumption, which is critical for maintaining the thermal integrity and overall power budget of the system.
  • Enhanced Signal Integrity: It features a Limiting Post Amplifier that enhances the signal integrity of the received data by providing a constant output amplitude, which is essential for maintaining signal quality over long distances.
  • Flexible Applications: The SY88992LMG-TR is versatile and can be used in various applications, including optical modules, fiber optic receivers, and high-speed data systems.
  • Surface-Mount Package: This product is offered in a compact 3x3 mm 16-pin MLF® (Micro Leadframe Package) that is ideal for space-constrained applications.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a wide variety of environments.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY88992LMG-TR is manufactured under strict quality control standards and is designed to meet the robustness required for today's high-speed optical networks. With its proven reliability, this product is a preferred choice for system designers who require a high-performance, low-power, and reliable solution for their data communication needs.

Product Availability

The SY88992LMG-TR is available in tape and reel packaging, ensuring smooth integration into automated assembly processes. This packaging option facilitates large volume production and is suitable for high-throughput manufacturing environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess