EN
  • EN
  • DE
  • IT

MAX20078AUE+

Part No MAX20078AUE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output -
Current - Output / Channel 10mA
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX20078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355168-MAX20078AUE+
Ultra Librarian 3D Model Ultra Librarian MAX20078AUE+ CAD Model

Description

Maxim Integrated's MAX20078AUE+ LED Driver

The MAX20078AUE+ from Maxim Integrated is a state-of-the-art, high-efficiency, step-down LED driver specifically designed for automotive exterior lighting applications. This compact and robust component is engineered to provide precise control and long-term reliability for headlights, tail lights, and other vehicle lighting systems.

With its wide input voltage range of 5V to 36V, the MAX20078AUE+ is versatile enough to handle the fluctuations commonly found in automotive power systems, ensuring consistent performance under varying conditions. The device integrates a 220mΩ, 36V high-side MOSFET which allows for continuous output current up to 2.2A, making it suitable for high-power LEDs.

The MAX20078AUE+ boasts a high dimming ratio and fast switching frequency, which can be adjusted from 200kHz to 2.2MHz, providing designers with the flexibility to optimize their lighting solutions for efficiency and size. Additionally, the driver's integrated spread-spectrum mode helps to minimize EMI, a critical feature in the automotive environment where compliance with stringent EMI regulations is mandatory.

One of the key features of this LED driver is its ability to support both analog and PWM dimming methods, offering excellent dimming performance with high resolution. This flexibility allows for seamless integration into a wide range of lighting systems, accommodating various design requirements and preferences.

Safety and protection are paramount in automotive applications, and the MAX20078AUE+ addresses this by including features such as overvoltage protection, overcurrent protection, and thermal shutdown. These protections ensure that the LED driver and the lighting system it controls operate safely, even under fault conditions.

The device is available in a compact 16-pin TSSOP-EP package, which is designed to minimize footprint and simplify the thermal management of the system. This makes the MAX20078AUE+ an excellent choice for space-constrained automotive lighting applications where efficiency and reliability are of the utmost importance.

In summary, the MAX20078AUE+ LED driver from Maxim Integrated is a high-performance solution that meets the rigorous demands of automotive lighting. Its robust design, flexible features, and comprehensive protection mechanisms make it an ideal choice for manufacturers looking to enhance the safety and aesthetics of their vehicles with advanced lighting systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
NJR Corporation/NJRC
Lowest to $0.7684
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8176 $57.8112
29+ $3.9529 $114.6341
44+ $3.8294 $168.4936
61+ $3.7059 $226.0599
79+ $3.5823 $283.0017
105+ $3.2117 $337.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess