EN
  • EN
  • DE
  • IT

LTC6803HG-3#PBF

Part No LTC6803HG-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 747020-LTC6803HG-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6803
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-3#PBF CAD Model

Description

The LTC6803HG-3#PBF is a high-performance battery stack monitor designed by Linear Technology, now part of Analog Devices, to address the needs of modern battery management systems. This sophisticated integrated circuit is capable of monitoring up to 12 series-connected battery cells for voltage levels, providing essential data for ensuring the safety, longevity, and efficiency of battery packs, especially in electric vehicles and energy storage systems.

Key Features:

  • High Voltage Capability: Capable of monitoring up to 12 series-connected cells with a total input voltage up to 60V, making it suitable for high voltage battery management applications.
  • Precision Measurement: Offers a measurement accuracy of ±0.25% for cell voltages, ensuring precise battery monitoring which is crucial for balanced charging and discharging.
  • Multiplexed Design: The LTC6803HG-3#PBF features a multiplexed architecture, allowing multiple devices to be connected in series for monitoring of more than 12 cells, which is essential for large battery stacks.
  • Robust Communication: Utilizes a robust, high-speed SPI interface for communication with a microcontroller, ensuring reliable data transfer even in noisy environments.
  • Built-in Safety Features: Includes overvoltage and undervoltage lockout, which protects the circuit and the battery pack from extreme voltage conditions.
  • Temperature Range: Operates over an industrial temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

The LTC6803HG-3#PBF is encased in a compact, 44-lead SSOP package, which is optimized for space-constrained applications. As battery systems become increasingly complex, this battery stack monitor stands out for its ability to deliver precise, real-time data, ensuring optimal performance and safety of the entire battery system. It is an indispensable component for designers looking to create advanced battery management solutions.

You May Also Be Interested in

Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6120 $93.6120
2+ $90.6866 $181.3732
3+ $87.7613 $263.2839
4+ $84.8359 $339.3436
5+ $76.0598 $380.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess