EN
  • EN
  • DE
  • IT

AP9211S-AL-HAC-7

Part No AP9211S-AL-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9211
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845452-AP9211S-AL-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211S-AL-HAC-7 CAD Model

Description

Introducing the AP9211S-AL-HAC-7 from Diodes Incorporated

The AP9211S-AL-HAC-7 is a cutting-edge power management integrated circuit (PMIC) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to provide efficient and reliable charging solutions for a wide range of consumer electronics, particularly in the realm of rechargeable lithium-ion batteries.

Key Features:

  • High Integration: The AP9211S-AL-HAC-7 integrates a charging controller, power MOSFET, current sensing, and reverse blocking protection in a single package. This integration simplifies the design and reduces the overall footprint on the PCB, making it an ideal solution for space-constrained applications.
  • Adaptive Charging: It supports adaptive charging algorithms which help to optimize charging efficiency and prolong battery life. This feature ensures that the battery is charged safely and at the appropriate rate, depending on its current state and the power source conditions.
  • Versatile Input Voltage Range: The device is capable of handling a wide input voltage range, accommodating various power sources and ensuring compatibility with global standards.
  • Protection Features: It comes with a suite of safety features including over-voltage protection, over-current protection, short-circuit protection, and thermal shutdown. These features protect both the charger and the battery from potential damage due to abnormal conditions.
  • LED Charging Status Indicator: An integrated LED driver provides a visual indication of the charging status, offering a user-friendly interface.

Applications:

The AP9211S-AL-HAC-7 is versatile and well-suited for a variety of applications. It is particularly useful in portable electronic devices where efficient charging and space-saving are critical. Examples include:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Gaming Devices
  • Power Banks

With its combination of high efficiency, compact design, and robust protection features, the AP9211S-AL-HAC-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $13.1723
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $12.8847
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5600 $67.2000
285+ $0.4595 $130.9575
440+ $0.4452 $195.8880
605+ $0.4308 $260.6340
780+ $0.4164 $324.7920
1,040+ $0.3733 $388.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess