EN
  • EN
  • DE
  • IT

MAX1827ETL

Part No MAX1827ETL
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CMDA PHONE PWR MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1827
Standard Package 141 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702236-MAX1827ETL
Ultra Librarian 3D Model Ultra Librarian MAX1827ETL CAD Model

Description

The MAX1827ETL is a high-performance, low-noise, high-efficiency power-management IC designed by Maxim Integrated. This device is tailored for portable and space-constrained applications, offering an optimal solution for systems requiring a compact, efficient, and reliable power source.

At the heart of the MAX1827ETL is a step-down converter with an input voltage range of 2.6V to 5.5V, making it suitable for battery-powered devices, including single-cell Li-ion or multi-cell alkaline/NiMH applications. The output voltage is adjustable from 0.8V to VIN, providing the flexibility needed to power a wide range of components.

The device boasts an impressive efficiency rate, thanks to its 1.4MHz (typ) fixed switching frequency which reduces the size of external components. The high-frequency operation also allows for the use of small, low-profile inductors and ceramic capacitors, which contribute to a reduced overall footprint on the PCB.

Featuring a low quiescent current, the MAX1827ETL is optimized for battery life extension, which is critical in portable applications. Its Power Save Mode enhances efficiency at light loads, further conserving energy when full power is not required.

Safety and reliability are paramount, and the MAX1827ETL addresses these concerns with a comprehensive suite of protection features. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated to safeguard the IC and the system it powers against a range of fault conditions.

The MAX1827ETL is available in a compact, thermally efficient TQFN package, which is essential for applications where space is at a premium. Its small size and high level of integration make it an ideal choice for mobile phones, PDAs, digital cameras, and other portable electronic devices where performance and space are key considerations.

Overall, the MAX1827ETL from Maxim Integrated represents a blend of performance, efficiency, and miniaturization, bringing together the features necessary for advanced power management in modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Texas Instruments
PROTOTYPE
Lowest to $13.1723

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess