EN
  • EN
  • DE
  • IT

DS2761AE-025

Part No DS2761AE-025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2761
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586556-DS2761AE-025
Ultra Librarian 3D Model Ultra Librarian DS2761AE-025 CAD Model

Description

The DS2761AE-025 from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This advanced battery monitor provides critical information required to ensure the safety and longevity of rechargeable lithium-ion cells.

Key Features

  • Voltage Measurement: The DS2761AE-025 is capable of monitoring cell voltage with high accuracy, which is essential for maintaining the optimal charging and discharging levels, thereby protecting the battery from over-voltage and under-voltage conditions.
  • Temperature Sensing: An integrated temperature sensor allows for monitoring the battery temperature, a crucial parameter for safe battery management. This ensures that the battery operates within its safe temperature range, preventing overheating and potential damage.
  • Current Sensing: The device features high-precision current sensing, providing detailed information about the charge and discharge currents. This data is vital for calculating the remaining battery capacity and for implementing accurate fuel gauging algorithms.
  • Nonvolatile (NV) Memory: Onboard nonvolatile memory stores critical battery parameters and historical data, which can be used for analyzing the battery's health and usage patterns over time.
  • Communication Interface: A 1-Wire® interface facilitates communication with a host controller, enabling easy integration into battery management systems.

Applications

The DS2761AE-025 is ideal for a wide range of applications that require precise battery monitoring, such as:

  • Portable consumer electronics (smartphones, laptops, cameras)
  • Medical devices
  • Industrial equipment
  • Electric vehicles
  • Energy storage systems

Why Choose the DS2761AE-025?

With its comprehensive feature set and high precision, the DS2761AE-025 is an excellent choice for designers looking to enhance the safety, reliability, and efficiency of their lithium-ion battery-powered products. Maxim Integrated's commitment to quality ensures that the DS2761AE-025 provides the performance and durability required for critical battery management tasks.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess