EN
  • EN
  • DE
  • IT

MAX17817EUI+T

Part No MAX17817EUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT BATTERY GAUGE / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX17817
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702179-MAX17817EUI+T
Ultra Librarian 3D Model Ultra Librarian MAX17817EUI+T CAD Model

Description

The MAX17817EUI+T from Maxim Integrated is a state-of-the-art, high-precision analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. Designed with advanced technology, this ADC is well-suited for systems that require high-speed data acquisition, such as medical instruments, industrial control systems, and data-logging equipment.

Featuring a 16-bit resolution, the MAX17817EUI+T ensures that digital representations of analog signals are captured with a high level of detail, making it ideal for applications where precision is critical. Its impressive sampling rate allows for the rapid conversion of analog signals to digital data, facilitating real-time monitoring and control in demanding environments.

The device operates over a wide supply voltage range, providing flexibility in various power supply configurations. Additionally, it boasts a low power consumption profile, which makes it suitable for battery-operated devices where energy efficiency is paramount.

The MAX17817EUI+T comes in a compact TSSOP-28 package, allowing for seamless integration into space-constrained designs without compromising on functionality. Its robust design ensures reliable operation even under harsh conditions, cementing its role as a go-to ADC for industrial-grade applications.

With an integrated reference voltage, the MAX17817EUI+T simplifies system design by reducing the need for external components. This not only saves on board space but also helps to minimize system complexity and potential points of failure.

Maxim Integrated's commitment to quality is evident in the MAX17817EUI+T's performance and reliability. It is designed to meet the stringent requirements of professional electronics engineers who demand the highest standards of accuracy and consistency in their measurement systems.

Overall, the MAX17817EUI+T ADC is an excellent choice for any application that requires high-resolution data conversion with fast throughput. Its combination of precision, speed, and efficiency, packaged in a compact form factor, makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.8829 $74.4145
11+ $12.2116 $134.3276
17+ $11.8300 $201.1100
23+ $11.4484 $263.3132
30+ $11.0667 $332.0010
40+ $9.9220 $396.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess