EN
  • EN
  • DE
  • IT

LTC6803HG-4#TRPBF

Part No LTC6803HG-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Part Number Series LTC6803
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803241-LTC6803HG-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-4#TRPBF CAD Model

Description

Linear Technology's LTC6803HG-4#TRPBF - High Voltage Battery Monitor

The LTC6803HG-4#TRPBF is a sophisticated battery monitoring IC from Linear Technology, designed to cater to the advanced needs of battery management systems, particularly for electric vehicles, energy storage systems, and other high voltage applications. This integrated circuit is capable of measuring up to 12 series-connected battery cells with a total measurement error under 0.25%. It is engineered to work in harsh environments and can withstand high voltage conditions, making it an ideal choice for monitoring long strings of high voltage batteries.

Its compact, heat-resistant package ensures reliable performance in a wide range of temperatures, making it suitable for automotive and industrial applications where thermal conditions can be challenging. The LTC6803HG-4#TRPBF offers a robust feature set, including simultaneous cell voltage measurement which enables faster and more accurate voltage readings across all cells, critical for maintaining the balance and prolonging the life of the battery pack.

One of the key features of this product is its ability to daisy-chain multiple devices, allowing for the monitoring of an extended number of cells with minimal wiring complexity. This feature simplifies the design and reduces the cost of large battery systems by enabling the connection of multiple LTC6803HG-4#TRPBF devices in series. Furthermore, the chip includes built-in passive balancing for each cell, which can be controlled via a simple serial interface.

The LTC6803HG-4#TRPBF also boasts a high level of integration, incorporating an isoSPI interface for high-speed, RF-immune communication. This ensures reliable data transfer even in noisy environments, which is critical for safety and performance in battery management systems. The device's self-test mechanisms ensure that the integrity of the monitoring system is maintained, providing an additional layer of security for battery-dependent applications.

In summary, Linear Technology's LTC6803HG-4#TRPBF is a state-of-the-art, high voltage battery monitor that offers precision, durability, and ease of use for complex battery management tasks. Its ability to provide accurate measurements and withstand tough conditions makes it an indispensable component for the energy systems of today and tomorrow.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8545 $59.5635
7+ $16.2908 $114.0356
11+ $15.7818 $173.5998
15+ $15.2728 $229.0920
19+ $14.7636 $280.5084
26+ $13.2364 $344.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess