EN
  • EN
  • DE
  • IT

LTC6803HG-1#PBF

Part No LTC6803HG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion Automotive 44-Pin SSOP Tube / IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784388-LTC6803HG-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6803
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-1#PBF CAD Model

Description

Linear Technology LTC6803HG-1#PBF Multicell Battery Monitor

The LTC6803HG-1#PBF is a high-performance, multicell battery stack monitor that significantly simplifies the task of monitoring the voltage of each individual cell in a battery pack of up to 12 series connected cells. Designed and manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is specifically tailored for the precise needs of modern battery management systems in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

One of the standout features of the LTC6803HG-1#PBF is its ability to measure cell voltages with an impressive accuracy of ±0.25% over the entire temperature range. This precision ensures that the state of charge (SOC) and state of health (SOH) of each cell can be accurately determined, which is crucial for maintaining the performance and longevity of a battery pack.

The LTC6803HG-1#PBF is also designed for robustness and reliability. It includes built-in noise filtering and a high voltage process that allows the chip to function correctly even in the high voltage and noisy environments typical of battery stacks. This feature ensures that the LTC6803 can deliver accurate readings even under adverse conditions.

In terms of communication, the LTC6803HG-1#PBF uses an isoSPI interface for high-speed, RF-immune communication. This allows multiple LTC6803 devices to be daisy-chained together, enabling the monitoring of an extended number of cells with minimal wiring complexity. The isoSPI interface ensures reliable data transfer even in environments with high electrical interference.

Other features of this product include a reference voltage output that can be used for calibration or as a voltage reference for other components in the system, under-voltage and over-voltage detection for each cell, and a compact footprint that makes it suitable for space-constrained applications.

Overall, the LTC6803HG-1#PBF is a sophisticated solution for complex battery management tasks, providing accurate monitoring, high integration, and ease of use for engineers and designers working on the cutting edge of battery technology.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess