EN
  • EN
  • DE
  • IT

HV7361GA-G

Part No HV7361GA-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Tray
Applications Pulse Generator
Current - Supply 50µA
Voltage - Supply 4.75V ~ 11V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 22-TFBGA
Supplier Device Package 22-CABGA (5x7)
Base Product Number HV7361
Standard Package 364
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340673-HV7361GA-G
Ultra Librarian 3D Model Ultra Librarian HV7361GA-G CAD Model

Description

Microchip Technology's HV7361GA-G: A High-Voltage Ultrasound Transmitting Pulser

The HV7361GA-G is a high-voltage, high-speed, pulse generator from Microchip Technology, specifically designed for medical ultrasound imaging applications. This advanced integrated circuit (IC) is part of Microchip's portfolio of high-performance analog solutions, aiming to provide precise control and reliable operation in diagnostic equipment.

The HV7361GA-G operates with a supply voltage up to +100V and -100V, and it is capable of delivering powerful and accurate ultrasound pulses, which are essential for producing high-resolution images. The device features a low-output impedance and fast edge rates, ensuring minimal distortion and clear signal transmission. This results in improved image quality, making it easier for medical professionals to diagnose and monitor various conditions.

With an integrated 8-channel high-voltage level translator and MOSFET gate driver, the HV7361GA-G simplifies the design of ultrasound transmitters by reducing the number of external components required. This not only saves space on the PCB but also reduces overall system costs. Each channel of the device can be independently controlled, providing flexibility in pulse timing and amplitude, which is crucial for optimizing the ultrasound imaging process.

Safety is a top priority in medical applications, and the HV7361GA-G includes built-in thermal shutdown and short-circuit protection features. These protective measures ensure the device operates within safe parameters, protecting both the equipment and the patient. The IC also boasts low quiescent current, which helps in reducing power consumption and heat generation within the system.

The HV7361GA-G comes in a compact, surface-mount QFN package, making it suitable for portable ultrasound systems where space is at a premium. Its robust design and high functionality make it an excellent choice for a wide range of medical imaging applications, including handheld and cart-based systems.

Overall, the HV7361GA-G from Microchip Technology represents a reliable and efficient solution for driving high-voltage pulses in ultrasound applications, combining performance with practicality to meet the stringent demands of the medical imaging industry.

You May Also Be Interested in

Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2988 $61.1952
8+ $12.5529 $100.4232
13+ $12.1606 $158.0878
17+ $11.7683 $200.0611
22+ $11.3760 $250.2720
30+ $10.1992 $305.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess