EN
  • EN
  • DE

MAX14729EEWV+T

Part No MAX14729EEWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14729
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701424-MAX14729EEWV+T
Ultra Librarian 3D Model Ultra Librarian MAX14729EEWV+T CAD Model

Description

Maxim Integrated's MAX14729EEWV+T Power Management IC

The MAX14729EEWV+T by Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring reliable power solutions. This advanced IC is engineered to provide a comprehensive power management system, integrating multiple functions into a single chip to streamline product design and enhance overall system performance.

With its compact WLP-30 package, the MAX14729EEWV+T is an ideal choice for space-constrained applications. It operates over a wide input voltage range, making it suitable for portable and battery-powered devices where power efficiency is critical. The IC's integrated features include battery charging control, multiple regulated outputs, and power sequencing, which simplifies the design and reduces the bill of materials for product developers.

The MAX14729EEWV+T boasts a high level of integration, including a programmable switching charger with smart power selector, which ensures safe and efficient charging of single-cell lithium-ion (Li+) batteries. It also features an I2C interface for system control and monitoring, allowing for precise management of power states and enabling communication with a host processor for intelligent power management decisions.

Additionally, this PMIC is equipped with overvoltage protection, thermal shutdown, and current limiting features to safeguard the system against various fault conditions. These protective measures contribute to the longevity and reliability of the end product, ensuring stable operation under diverse conditions.

With its advanced power management capabilities, the MAX14729EEWV+T from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency and functionality of their products. Whether it's for wearable technology, smart devices, or any other application requiring a compact and integrated power solution, this PMIC delivers performance and reliability in a small form factor.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX14729EEWV+T, making it a top selection for developers aiming to create cutting-edge electronic products with robust power management systems.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess