EN
  • EN
  • DE
  • IT

LM25066PSQX/NOPB

Part No LM25066PSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Base Station-Networking Line Cards, Servers
Current - Supply 5.8mA
Voltage - Supply 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM25066
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877181-LM25066PSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25066PSQX/NOPB CAD Model

Description

Product Overview: LM25066PSQX/NOPB

The LM25066PSQX/NOPB is a sophisticated power management device from Texas Instruments, designed to provide comprehensive monitoring and control capabilities for advanced systems. This integrated circuit is part of TI's PowerWise® family and comes in a highly compact 24-lead LLP package, making it suitable for space-constrained applications.

At the heart of the LM25066PSQX/NOPB is a precision data acquisition system that accurately measures both input voltage and current. These measurements enable the calculation of power consumption, which is critical for energy-efficient operation. The device also features a temperature measurement capability, ensuring that all critical parameters are monitored for system protection and optimization.

This product incorporates a hot-swap controller that provides controlled inrush current during system start-up or card insertion, minimizing the risk of damage to sensitive components. With an input voltage range of 2.97V to 17V, the LM25066PSQX/NOPB is versatile and can be deployed in a variety of systems, including telecom and datacom infrastructure as well as industrial applications.

The LM25066PSQX/NOPB's PMBus interface facilitates communication with a host controller, allowing for real-time monitoring and control over the system's power supply. This interface supports a wide range of commands for configuring the device, retrieving telemetry data, and implementing fault management protocols.

Moreover, this product is designed with protection features in mind. It includes over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the system's integrity under abnormal conditions. The LM25066PSQX/NOPB is also capable of asserting a power good signal once the input voltage and other operating conditions are within specified limits, providing a reliable start-up sequence for connected loads.

In summary, the LM25066PSQX/NOPB from Texas Instruments is an advanced power management solution that combines accurate measurement, intelligent control, and robust protection features, making it an essential component for managing power in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8285 $50.9130
44+ $2.3208 $102.1152
67+ $2.2483 $150.6361
92+ $2.1758 $200.1736
119+ $2.1032 $250.2808
160+ $1.8857 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess