EN
  • EN
  • DE

LT2940IDD#TRPBF

Part No LT2940IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER/CURRENT MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Current/Power Monitor
Current - Supply 3.5mA
Voltage - Supply 6V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT2940
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878573-LT2940IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT2940IDD#TRPBF CAD Model

Description

Product Overview: LT2940IDD#TRPBF from Analog Devices Inc.

The LT2940IDD#TRPBF is a high-performance, power and current monitor IC designed and manufactured by Analog Devices Inc., a leader in precision analog microelectronics. This advanced integrated circuit is specifically engineered to measure both the current and voltage of a power supply system, providing a precise digital representation of the power consumed by the load.

Key Features

  • Wide Operating Range: The device is capable of monitoring a wide range of supply voltages, making it versatile for various applications.
  • High Accuracy: The LT2940 ensures accurate power and current measurements, which is critical for managing and optimizing energy consumption in electronic systems.
  • Integrated Multiplier and Divider: The IC includes an onboard multiplier/divider, which provides a direct digital power reading without the need for complex external circuitry.
  • Small Package: Housed in a compact, low-profile (3mm x 3mm) 10-lead DFN package, the LT2940 saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LT2940IDD#TRPBF is ideal for a variety of applications, including:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Automotive Systems
  • Battery-Powered Devices
  • Power Management Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT2940IDD#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

Ordering Information

The product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating automated pick-and-place assembly processes. This packaging option is ideal for high-volume production environments.

In summary, the LT2940IDD#TRPBF from Analog Devices Inc. is a sophisticated power monitoring solution that offers precision, versatility, and reliability for a wide array of applications. Its compact form factor, combined with its advanced features, makes it a valuable component in any power-sensitive electronic system.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6244 $52.4880
47+ $2.1534 $101.2098
72+ $2.0861 $150.1992
100+ $2.0188 $201.8800
129+ $1.9515 $251.7435
172+ $1.7496 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess