EN
  • EN
  • DE
  • IT

LTC6803IG-2#3ZZTRPBF

Part No LTC6803IG-2#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT STACK MON MULTI 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197963-LTC6803IG-2#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-2#3ZZTRPBF CAD Model

Description

Product Overview: LTC6803IG-2#3ZZTRPBF

The LTC6803IG-2#3ZZTRPBF is a high-performance, multicell battery stack monitor, meticulously designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision analog microelectronics. This advanced integrated circuit is specifically tailored for real-time monitoring of multicell battery stacks, which are commonly found in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

Key Features

  • Cell Monitoring Capabilities: The LTC6803IG-2#3ZZTRPBF can monitor up to 12 individual lithium-ion battery cells connected in series, ensuring that each cell operates within its safe voltage range and enhancing the overall reliability and lifespan of the battery pack.
  • High Voltage Tolerance: This device is capable of withstanding high voltage levels, making it suitable for systems with substantial electrical demands.
  • Temperature Measurement: Alongside voltage monitoring, the LTC6803IG-2#3ZZTRPBF also offers temperature measurement functionality, which is critical for maintaining optimal battery performance and safety.
  • Robust Communication: It features a reliable and noise-immune serial interface for communication, which allows for the daisy-chaining of multiple devices in larger battery stack configurations without compromising signal integrity.
  • Compact Package: The device comes in a compact, surface-mount package, making it ideal for space-constrained applications.

Applications

The LTC6803IG-2#3ZZTRPBF is versatile and can be employed in various applications that require precise battery management. Its primary uses include:

  • Battery Management Systems (BMS) for EVs and HEVs
  • Energy Storage Systems for renewable energy applications
  • Backup power systems
  • Portable power tools and devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC6803IG-2#3ZZTRPBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it performs consistently over a wide range of temperatures and operating conditions. This makes the LTC6803IG-2#3ZZTRPBF an ideal choice for critical applications where failure is not an option.

Environmental and Regulatory Compliance

The LTC6803IG-2#3ZZTRPBF adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This reflects Analog Devices Inc.'s commitment to environmental stewardship and the production of eco-friendly products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.1240 $75.6200
10+ $14.1484 $141.4840
15+ $13.6604 $204.9060
21+ $12.6847 $266.3787
27+ $12.1968 $329.3136
34+ $11.7090 $398.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess