EN
  • EN
  • DE
  • IT

MAX846AEEE-TG074

Part No MAX846AEEE-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CHARGER SYSTEM / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX846
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214922-MAX846AEEE-TG074
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE-TG074 CAD Model

Description

The MAX846AEEE-TG074 is a highly integrated power-supply solution from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is designed to cater to a wide range of applications, including but not limited to, portable devices, communication equipment, and industrial systems.

At the heart of the MAX846AEEE-TG074 is a multi-output power supply which includes both linear and switching regulators. This combination allows the device to provide high efficiency along with low-noise performance, making it an ideal choice for sensitive electronic applications where power efficiency and minimal interference are critical.

The device is housed in a space-saving 16-pin QSOP (Quarter Size Outline Package), which is perfect for applications where board space is at a premium. The compact form factor does not compromise its performance or reliability, and the MAX846AEEE-TG074 maintains Maxim Integrated's high standards for quality and durability.

One of the distinguishing features of the MAX846AEEE-TG074 is its ability to support a wide input voltage range, which provides flexibility in various power supply configurations. This feature, combined with its integrated power-switching technology, enables the device to deliver a stable and reliable power supply to the end application, even under varying input conditions.

Additionally, the MAX846AEEE-TG074 is equipped with multiple protection features, such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers against potential damage from abnormal operating conditions.

Maxim Integrated's commitment to quality is evident in the MAX846AEEE-TG074, with its rigorous testing and validation processes ensuring that each device meets the highest performance standards. For developers and engineers looking for a dependable and efficient power supply solution, the MAX846AEEE-TG074 is an excellent choice that combines functionality, efficiency, and compactness in a single package.

You May Also Be Interested in

Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3114 $69.4254
25+ $5.1783 $129.4575
39+ $5.0166 $195.6474
54+ $4.8549 $262.1646
69+ $4.6931 $323.8239
93+ $4.2081 $391.3533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess