EN
  • EN
  • DE
  • IT

MAX14675CESE+T

Part No MAX14675CESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14675
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701411-MAX14675CESE+T
Ultra Librarian 3D Model Ultra Librarian MAX14675CESE+T CAD Model

Description

The MAX14675CESE+T from Maxim Integrated is a highly versatile and robust protection device designed to safeguard your sensitive electronic systems. This adjustable overvoltage and overcurrent protector is an essential component for applications requiring precise voltage and current control to prevent damage from electrical faults.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection range, ensuring that it can be tailored to the needs of various applications.
  • Overcurrent Protection: With built-in overcurrent protection, the MAX14675CESE+T can quickly respond to current surges, preventing potential damage to downstream components.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating different system requirements and ensuring compatibility with various power supplies.
  • Low Quiescent Current: The device's low quiescent current helps to minimize power consumption, making it ideal for battery-powered applications.
  • Reverse Voltage Protection: It also includes reverse voltage protection, which is crucial for preventing damage from incorrect power connections.

Applications

The MAX14675CESE+T is suitable for a wide array of applications, including:

  • Portable Electronics
  • Automotive Add-Ons
  • Industrial Control Systems
  • Power Supply Modules

Product Specifications

  • Package: The device is available in a 16-pin (5mm x 5mm) TQFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in harsh environments.
  • Lead-Free and RoHS Compliant: Maxim Integrated ensures that the MAX14675CESE+T meets environmental regulations, including lead-free and RoHS compliance.

With its combination of features, the MAX14675CESE+T from Maxim Integrated provides a comprehensive solution for protecting sensitive electronics from voltage and current-related issues, thereby enhancing system reliability and longevity.

Ordering Information

The MAX14675CESE+T is available for order in tape and reel format, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0501 $72.4509
20+ $6.6051 $132.1020
31+ $6.3981 $198.3411
42+ $6.1925 $260.0850
55+ $5.9855 $329.2025
73+ $5.3672 $391.8056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess