EN
  • EN
  • DE
  • IT

LTC6803HG-1#TRPBF

Part No LTC6803HG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-SSOP
Win Source Part Number 1064055-LTC6803HG-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-1#TRPBF CAD Model

Description

LTC6803HG-1#TRPBF - High Voltage Battery Monitor

The LTC6803HG-1#TRPBF is an advanced high voltage battery monitor integrated circuit (IC) from Linear Technology, designed to provide precise monitoring and balancing functionalities for rechargeable battery stacks. It is particularly suitable for electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems, where accurate battery management is critical for safety, efficiency, and longevity.

This IC is capable of monitoring up to 12 series-connected battery cells with a total measurement error under 0.25%. It can measure cell voltages from 0V to 5V, making it compatible with various battery chemistries, including Lithium-Ion, Lithium-Polymer, and Lithium Iron Phosphate. The LTC6803HG-1#TRPBF is designed to operate within the industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

One of the standout features of the LTC6803HG-1#TRPBF is its ability to daisy-chain multiple devices, which allows for the simultaneous monitoring of a large number of cells in high voltage battery stacks. This is achieved through a proprietary 1Mbps high voltage isolation SPI interface, which ensures robust communication between ICs in the presence of the high voltage differentials typically found in these applications.

The device also includes passive cell balancing transistors for each cell, which are used to bleed off excess charge and ensure that all cells within the stack maintain similar charge levels. This cell balancing function is critical for maximizing the life and performance of the battery stack.

For enhanced safety, the LTC6803HG-1#TRPBF features a range of self-test and diagnostic functions, including open wire detection, which helps identify and alert the system to potential issues before they become critical. The IC comes in a compact, heat-resistant surface-mount package, which is RoHS compliant and suitable for automated assembly processes.

Overall, the LTC6803HG-1#TRPBF from Linear Technology represents a sophisticated solution for high-accuracy battery monitoring and management, ensuring the safety and efficiency of high voltage battery systems in demanding applications.

You May Also Be Interested in

Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Texas Instruments
PROTOTYPE
Lowest to $13.1723

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess