EN
  • EN
  • DE

SY10EL07ZG

Part No SY10EL07ZG
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2-INPUT 8-SOIC  /  XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL07
Other Names 576-2503,SY10EL07ZG
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258265-SY10EL07ZG
Ultra Librarian 3D Model Ultra Librarian SY10EL07ZG CAD Model

Description

The SY10EL07ZG from Microchip Technology is a high-performance, integrated circuit designed for use in a variety of applications requiring fast and reliable digital logic operations. This device is part of Microchip's EL07 series, which is known for its exceptional speed and low power consumption, making it an ideal choice for high-speed systems.

Key Features

  • High Speed: The SY10EL07ZG is capable of operating at very high frequencies, which is essential for applications that require rapid data processing and timing critical tasks.
  • Differential Design: This product features differential inputs and outputs, offering improved noise immunity and signal integrity over single-ended designs, which is particularly beneficial in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EL07ZG is designed to be energy-efficient, helping to reduce overall power consumption in systems where it is deployed.
  • 5V Tolerant: Inputs of the SY10EL07ZG are 5V tolerant, allowing for compatibility with a wider range of signal levels and interfacing with legacy logic levels.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY10EL07ZG is versatile and can be used in numerous applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • Data storage systems
  • Pulse and signal generation circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10EL07ZG is no exception. Each device is meticulously engineered and tested to meet the highest standards, ensuring that it performs to specifications in the field. With Microchip's reputation for producing long-lasting and dependable products, customers can trust the SY10EL07ZG for their critical applications.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess