EN
  • EN
  • DE

MC100EP05DT

Part No MC100EP05DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND ECL 2INP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Logic Type 2 Input AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100EP05
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633997-MC100EP05DT
Ultra Librarian 3D Model Ultra Librarian MC100EP05DT CAD Model

Description

ON Semiconductor MC100EP05DT: A High-Performance ECL Differential PECL Clock Driver

The ON Semiconductor MC100EP05DT is a state-of-the-art differential PECL clock driver designed for high-speed digital applications. This advanced device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed performance and reliability.

Key Features:

  • High-Speed Performance: The MC100EP05DT operates with a maximum frequency of 3.0 GHz, making it ideal for high-frequency clock distribution networks.
  • Differential PECL Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) outputs, ensuring low skew and high noise immunity, which is crucial for maintaining signal integrity in complex systems.
  • Power Supply: It operates with a supply voltage range of 3.0V to 5.5V, accommodating various system design requirements.
  • Functionality: The device has two fully differential clock drivers, which can be used in parallel for higher drive strength or in applications requiring multiple outputs.
  • Temperature Range: The MC100EP05DT is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Package: It is available in a TSSOP-8 package, which is optimized for minimal space usage on printed circuit boards.

Applications:

The MC100EP05DT is versatile and can be used in a variety of applications, including:

  • Clock distribution networks
  • High-speed digital systems
  • Telecommunications and data communications equipment
  • Test and measurement equipment
  • High-frequency signal processing

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100EP05DT is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications that demand the highest levels of precision and durability.

Conclusion:

Whether you are designing a sophisticated communication system or a high-speed digital signal processing unit, the ON Semiconductor MC100EP05DT provides the performance and reliability required to maintain system integrity and ensure smooth operation. Its combination of high-speed capabilities, differential output, and industrial temperature range makes it an excellent choice for engineers looking to optimize their high-speed digital designs.

You May Also Be Interested in

Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8641 $58.3692
29+ $3.9911 $115.7419
45+ $3.8664 $173.9880
62+ $3.7417 $231.9854
80+ $3.6169 $289.3520
107+ $3.2428 $346.9796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess