EN
  • EN
  • DE

LT3468ES5-1#TRMPBF

Part No LT3468ES5-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Photoflash Capacitor Charger
Current - Supply 5mA
Supply Voltage (V) 2.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Part Number Series LT3468
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807556-LT3468ES5-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-1#TRMPBF CAD Model

Description

LT3468ES5-1#TRMPBF - Step-Up DC/DC Converter

The LT3468ES5-1#TRMPBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient solution for applications requiring voltage boosting. This particular device is part of Linear Technology's extensive range of power management integrated circuits, renowned for their reliability and performance.

Key Features:

  • Integrated Schottky Diode: The LT3468ES5-1#TRMPBF incorporates an internal 40V, 200mA Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: With an input voltage range from 2.4V to 16V, this converter is versatile and can be powered from a variety of sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, making the device suitable for driving LEDs, OLED displays, and other applications requiring a high voltage output.
  • High Efficiency: Thanks to its low quiescent current and the integrated Schottky diode, the LT3468ES5-1#TRMPBF achieves high efficiency, which is crucial for battery-powered applications.
  • Compact SOT-23 Package: The device comes in a small 5-lead ThinSOT package, ideal for space-constrained applications.

Applications:

  • Portable and battery-powered equipment
  • LED and OLED display power supplies
  • Photoflash and camera power supplies
  • Medical diagnostic equipment
  • Local power supply generation

The LT3468ES5-1#TRMPBF is designed with the needs of modern electronics in mind, providing a reliable and efficient power supply solution. Its ease of use, coupled with Linear Technology's reputation for quality, makes it an excellent choice for designers looking to create compact, high-performance products.

Ordering Information:

The product is available in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates automated pick-and-place manufacturing processes. This packaging ensures safe and convenient handling for mass production requirements.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9365 $53.6190
14+ $7.3325 $102.6550
22+ $7.1034 $156.2748
30+ $6.8742 $206.2260
38+ $6.6451 $252.5138
51+ $5.9577 $303.8427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess