Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 380 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343600-DSC6183CE1A-380K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CE1A-380K000 CAD Model

Description

The DSC6183CE1A-380K000 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to provide exceptional timing solutions for a wide array of electronic applications. This precision device is part of Microchip's DSC6000 family of high-performance silicon MEMS oscillators that offer an ideal alternative to traditional crystal oscillators.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 38.000 MHz, which is suitable for high-speed digital systems that require a stable clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with low-power devices and helping to reduce overall power consumption.
  • Stability: The DSC6183CE1A-380K000 offers excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Package: Enclosed in a compact 6-SMD, no lead package, this oscillator is designed for space-constrained applications without compromising on performance.
  • Temperature Range: It operates across an industrial temperature range, making it suitable for use in environments that experience extreme temperatures.

Applications

The DSC6183CE1A-380K000 is versatile and can be used in a broad spectrum of applications. These include but are not limited to:

  • Networking: Routers, switches, and other networking equipment that require precise timing.
  • Consumer Electronics: High-definition televisions, gaming consoles, and home theater systems.
  • Industrial: Factory automation, robotics, and industrial control systems.
  • Telecommunications: Base stations, mobile phones, and other communication devices.

Benefits

The MEMS technology incorporated into the DSC6183CE1A-380K000 provides several advantages over traditional crystal oscillators, including better shock and vibration resistance, smaller size, and lower power consumption. Its precise and stable frequency output is crucial for system performance, making it a reliable choice for designers looking to enhance their products with a high-quality timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for DSC1001DL5-025.0000T
Abracon LLC
MEMS OSC XO 29.4912MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-29.4912MHZ-LY-T
AVX Corp/Kyocera Corp
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for KC2520K50.0000C1GE00
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECAD model for AOCJY-10.000MHZ
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
ECAD model for OX4114A-D3-1-12.800-3.3
Abracon LLC
XTAL OSC XO 500.0000MHZ LVPECL
Need more? Email Us
ECAD model for ASG-P-X-A-500.000MHZ
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for KC2016K75.0000C1GE00
Microchip Technology
MEMS OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECAD model for DSC1122BI2-150.0000T
CTS-Frequency Controls
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
ECAD model for 636L3C020M00000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention