EN
  • EN
  • DE

UBA20271T/1,518

Part No UBA20271T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL LAMP DVR 600V 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 22kHz to 100kHz
Supply Voltage - Operating 11.9 V to 13.8 V
Operating Supply Current 1.6mA
Current - Output Source/Sink 540mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1115258-UBA20271T/1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA20271T/1,518 CAD Model

Description

NXP UBA20271T/1,518 Power Management IC

The NXP UBA20271T/1,518 is a high-performance power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power conversion and management. This IC is part of NXP's extensive portfolio of power management solutions, known for their reliability and innovation.

Key Features

  • High Efficiency: The UBA20271T/1,518 is engineered to provide high-efficiency power conversion, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Versatile Applications: It is suitable for a variety of applications, including but not limited to, LED lighting systems, power supplies, and battery chargers.
  • Integrated Protection: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Compact Packaging: The IC comes in a small package, making it an ideal choice for space-constrained applications.

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature -40°C to +85°C
Input Voltage Varies based on application
Output Type Adjustable

Applications

The UBA20271T/1,518 can be used in a diverse set of applications. Its high efficiency and power management capabilities make it particularly well-suited for:

  • LED lighting control circuits
  • Switched mode power supplies (SMPS)
  • DC-DC converters
  • Battery-powered equipment

Conclusion

The NXP UBA20271T/1,518 is a versatile and efficient power management IC that provides designers with a robust solution for a wide range of power management challenges. With its integrated protection features and compact size, it offers a reliable and space-saving option for modern electronic designs.

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Maxim Integrated
Lowest to $1.3456
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0906 $62.7180
70+ $1.7163 $120.1410
105+ $1.6620 $174.5100
145+ $1.6089 $233.2905
190+ $1.5546 $295.3740
250+ $1.3941 $348.5250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess