EN
  • EN
  • DE

ATA6140-TBQ

Part No ATA6140-TBQ
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER DUAL OUTPUT 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 8 V to 33 V
Operating Supply Current 8mA
Current - Output Source/Sink 170mA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1019958-ATA6140-TBQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6140-TBQ CAD Model

Description

Microchip Technology ATA6140-TBQ

The ATA6140-TBQ is a high-performance, low-power RF receiver developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This receiver is designed for the demanding requirements of automotive and industrial remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and other wireless control applications.

Key Features

  • Frequency Range: The ATA6140-TBQ operates in the 315MHz or 433.92MHz frequency bands, which are commonly used for automotive and industrial wireless applications.
  • High Sensitivity: With its exceptional sensitivity, this receiver ensures reliable communication even at low signal strengths, which is critical for the consistent performance of RKE and TPMS systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated systems where power efficiency is crucial.
  • Integrated Features: It includes an integrated low-noise amplifier (LNA), phase-locked loop (PLL) synthesizer, crystal oscillator, and a fully integrated automatic gain control (AGC) circuit, reducing the need for external components.
  • Easy to Use: The ATA6140-TBQ is designed to be user-friendly, with a simple interface that allows for easy integration into existing designs.

Applications

The versatility of the ATA6140-TBQ makes it ideal for a variety of applications, including but not limited to:

  • Automotive Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Alarm and Security Systems
  • Home Automation
  • Industrial Remote Control

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATA6140-TBQ is no exception. It is designed to meet the stringent quality standards required in automotive and industrial environments, ensuring high reliability and performance under various conditions.

For technical specifications, application support, and ordering information, customers can visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess