EN
  • EN
  • DE

LTC1174HVIS8#PBF

Part No LTC1174HVIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143383-LTC1174HVIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1174HVIS8#PBF CAD Model

Description

The LTC1174HVIS8#PBF is a high-efficiency switching regulator designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is a testament to their commitment to providing power management solutions that meet the stringent demands of modern electronic applications.

Featuring a versatile 8-pin SOIC package, the LTC1174HVIS8#PBF offers a compact and reliable option for designers looking to integrate a robust power regulator into their systems. The device is capable of delivering up to 1.5A of continuous output current, which makes it suitable for a wide range of applications, including portable devices, embedded systems, and industrial equipment.

One of the key advantages of the LTC1174HVIS8#PBF is its high efficiency, which can reach up to 92%. This is achieved through the use of a synchronous rectification technique, which reduces power loss during the switching process. The high efficiency not only conserves energy but also minimizes heat generation, thereby enhancing the reliability and lifespan of the product.

The switching frequency of the LTC1174HVIS8#PBF is programmable, allowing designers to optimize the regulator for their specific application needs. Additionally, the device features a Burst Mode® operation, which further improves efficiency at light loads by reducing the quiescent current to just 10µA.

Protection features are also integrated into the LTC1174HVIS8#PBF, including thermal shutdown, current limit, and low battery detection. These features ensure that the device operates within safe parameters, protecting both the regulator and the system it powers from potential damage caused by abnormal conditions.

The LTC1174HVIS8#PBF operates over a wide input voltage range from 3V to 15V, making it versatile for use in systems with varying power supply requirements. Its robust design ensures reliable performance even in harsh environments, as indicated by the 'HVI' designation, which stands for High Voltage Input.

In summary, the LTC1174HVIS8#PBF from Linear Technology is a high-quality, efficient, and versatile switching regulator that offers designers a reliable power management solution for their demanding applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess