ON Semiconductor MC33064DR2G Overview
The ON Semiconductor MC33064DR2G is a precision undervoltage sensing circuit designed to monitor voltage levels in a wide range of electronic applications. This device is engineered to trigger a reset in microprocessors, microcontrollers, and other digital systems when a voltage drop below a predetermined threshold is detected, ensuring the system operates within safe parameters.
Key Features
- Voltage Threshold Accuracy: The MC33064DR2G boasts a precise voltage threshold accuracy that ensures reliable monitoring and protection of the system's power supply.
- Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, making it ideal for battery-powered applications.
- Temperature Stability: The built-in temperature compensation maintains consistent performance across a wide temperature range, making it suitable for harsh environments.
- Reset Time Delay: It offers an adjustable delay time, which provides designers with the flexibility to set the reset signal duration as required by the specific application.
- Compact Package: Available in an 8-pin SOIC package, the MC33064DR2G is compact and suitable for space-constrained applications.
Applications
The MC33064DR2G is versatile and can be utilized in various applications including:
- Computer Systems
- Battery-Powered Equipment
- Intelligent Instruments
- Portable Electronics
- Industrial Controllers
Technical Specifications
Parameter
Value
Package / Case
8-SOIC
Mounting Type
Surface Mount
Threshold Voltage
Adjustable
Operating Temperature
-40°C to +85°C
Number of Voltages Monitored
1
In conclusion, the ON Semiconductor MC33064DR2G is a reliable and precise undervoltage sensing circuit that offers a high level of protection for sophisticated electronic systems, ensuring they operate within their safe voltage limits. Its compact design, low power consumption, and temperature stability make it a top choice for designers looking to enhance system reliability and safety.