EN
  • EN
  • DE

UC3872N

Part No UC3872N
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description Resonant Lamp Ballast Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Ballast Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 24 V
Operating Supply Current 6mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1276030-UC3872N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC3872
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3872N CAD Model

Description

Product Overview: UC3872N Resonant-Mode Controller

The UC3872N from Texas Instruments is a sophisticated integrated circuit designed for high-efficiency, resonant-mode power supply applications. This resonant-mode controller stands out for its ability to provide zero-voltage switching (ZVS) with minimal electromagnetic interference (EMI), making it an ideal choice for power systems where efficiency and reliability are paramount.

The UC3872N is engineered to operate at a fixed frequency which is determined by an external resonant tank circuit. This circuit configuration ensures that the switching occurs at the point of minimum energy in the switching devices, thus maximizing efficiency and reducing stress on the components. The result is a longer lifespan for your power supply and a reduction in heat generation.

One of the key features of the UC3872N is its programmable dead-time generation, which allows for fine-tuning of the resonant action. This flexibility ensures that the controller can be optimized for a wide range of resonant circuit configurations. Additionally, the UC3872N includes built-in fault protection features such as over-current protection, which safeguards the system against potential damage caused by abnormal operating conditions.

The UC3872N is housed in a robust 16-pin DIP (Dual In-line Package), providing a compact solution that is both durable and easy to integrate into various designs. It operates over an extended temperature range, making it suitable for industrial applications that may be subjected to harsh operating conditions.

Applications for the UC3872N include but are not limited to high-density power supplies, telecommunications equipment, and server power systems. Its ability to deliver high efficiency and reliability, along with its advanced control features, makes the UC3872N a preferred choice for designers looking to create state-of-the-art power solutions.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support team. The UC3872N is not just a component; it's a step towards smarter, more efficient power management in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess