EN
  • EN
  • DE

HV833MG-G

Part No HV833MG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 55kHz to 75kHz
Supply Voltage - Operating 1.8 V to 6.5 V
Operating Supply Current 150μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 204935-HV833MG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV833MG-G CAD Model

Description

The HV833MG-G from Microchip Technology is a high-performance, low-noise electroluminescent (EL) lamp driver IC designed to efficiently manage and drive EL panels. This integrated circuit is specifically engineered to provide a solution for applications requiring backlighting or high-voltage driving capabilities, such as handheld devices, industrial displays, and automotive interior lighting.

Key Features

  • High Voltage Output: Capable of driving EL lamps with an output voltage of up to 180V peak-to-peak from a 2V to 5.5V input, making it versatile for various applications.
  • Integrated Oscillator: Comes with an internal oscillator that operates at a frequency of 2kHz, reducing the number of external components required for operation.
  • Low Power Consumption: Designed for battery-operated devices, the HV833MG-G features a low quiescent current that helps extend battery life.
  • Adjustable Brightness: Provides an external adjustment capability that allows for control over the EL lamp brightness, enhancing user experience and power management.
  • High Efficiency: Utilizes a charge pump scheme to ensure efficient power conversion, making it suitable for portable applications.

Applications

The versatility of the HV833MG-G makes it an ideal choice for a variety of applications. Its primary use is in driving EL lamps for backlighting LCD displays found in portable electronics, such as mobile phones, PDAs, and handheld gaming devices. Additionally, it is suitable for automotive interior lighting, such as instrument panel backlights, as well as for industrial display applications where consistent and reliable illumination is critical.

Package and Quality

The HV833MG-G is available in an 8-pin MSOP (Micro Small Outline Package) that provides a compact footprint while still offering ease of integration into system designs. Microchip Technology ensures high-quality standards, and the HV833MG-G is no exception, meeting the stringent requirements for reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess